Alpha Wire Unshielded Multiconductor Cable 7 Conductor 22Awg, Per Ft; Cable Shielding Alpha Wire 87107 BK199

Description
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 22AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 22AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 7 Conductor 22Awg, Per Ft; Cable Shielding Alpha Wire - 95B7246 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 22Awg, Per Ft; Cable Shielding Alpha Wire
95B7246
Unshielded Multiconductor Cable 7 Conductor 22Awg, Per Ft; Cable Shielding Alpha Wire 95B7246
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 22AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 22AWG, PER FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7246
Product Name Unshielded Multiconductor Cable 7 Conductor 22Awg, Per Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products