Alpha Wire Shielded Multiconductor Cable, 4 Conductor, 22Awg, Per Ft, 600V; Cable Shielding Alpha Wire 87104CY BK199

Description
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 4 Conductor, 22Awg, Per Ft, 600V; Cable Shielding Alpha Wire - 95B7243 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 22Awg, Per Ft, 600V; Cable Shielding Alpha Wire
95B7243
Shielded Multiconductor Cable, 4 Conductor, 22Awg, Per Ft, 600V; Cable Shielding Alpha Wire 95B7243
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7243
Product Name Shielded Multiconductor Cable, 4 Conductor, 22Awg, Per Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details