Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard Flex 87103

Description
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.
Description
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 87103, is designed for high-flex and high-torsion applications, making it suitable for use in motion control and robotics. The cable features a 22 AWG bare copper conductor with a nominal insulation wall of 0.016 inches made from TPES, and a polyurethane jacket with a wall thickness of 0.050 inches. It is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -30 to 80¬8C for static applications, and -10 to 80¬8C for dynamic use. The cable has a minimum bend radius of 10 times its diameter when static and 15 times when dynamic, with a maximum pull tension of 18 lbs. It complies with various standards, including UL AWM/STYLE 20234 and CSA International, and is RoHS compliant. The cable is suitable for applications requiring durability and flexibility, with a construction that includes three twisted components and a PTFE core wrap for added protection.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 87103, is designed for high-flex and high-torsion applications, making it suitable for use in motion control and robotics. The cable features a 22 AWG bare copper conductor with a nominal insulation wall of 0.016 inches made from TPES, and a polyurethane jacket with a wall thickness of 0.050 inches. It is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -30 to 80¬8C for static applications, and -10 to 80¬8C for dynamic use. The cable has a minimum bend radius of 10 times its diameter when static and 15 times when dynamic, with a maximum pull tension of 18 lbs. It complies with various standards, including UL AWM/STYLE 20234 and CSA International, and is RoHS compliant. The cable is suitable for applications requiring durability and flexibility, with a construction that includes three twisted components and a PTFE core wrap for added protection.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard Flex - 87103 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard Flex
87103
Xtra-Guard® Performance Cable, Xtra-Guard Flex 87103
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.

Xtra-Guard® Flex - Wide variety of flexing applications

  • Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics
  • Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series)
  • Available in a variety of configurations allowing exactly the right cable to be selected for the application
  • Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6
  • Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications
  • Meets NFPA Standard 79 for industrial machinery*

*Product must be used in accordance with the respective AWM style. Click here for more details.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 87103
Product Name Xtra-Guard® Performance Cable, Xtra-Guard Flex
Product Type Multiconductor Cable
Cable Jacket Polyurethane (TPU)
Cable Insulation TPES
Cable Conductor Copper; 22 (19/34) AWG Bare Copper', '0.031']
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assembly - 6089A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
International 1 to 5.08 mm2
View Details