Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard Flex 87003CY

Description
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.
Description
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.
Datasheet
Datasheet Summary
Powered by GS/AI

The Xtra-Guard¬Æ Performance Cable, part number 87003CY, is designed for high-flex and high-torsion applications, making it suitable for use in motion control and robotics. It features a 24 AWG bare copper conductor with a nominal insulation wall of 0.016 inches made from TPES, and a polyurethane jacket with a thickness of 0.050 inches. The cable assembly includes three components twisted together with a minimum of four twists per foot, and is shielded with a tinned copper spiral shield providing 90% coverage. This cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -30 to 80¬8C for static applications, and -10 to 80¬8C for dynamic use. The product complies with various standards, including UL AWM/STYLE 20234 and CSA International, ensuring its reliability in industrial settings. Additionally, it meets RoHS compliance and does not contain substances of very high concern as per REACH regulations. The cable's design also supports a bend radius of 10 times the cable diameter for static applications and 15 times for dynamic applications, making it versatile for different installation scenarios.

Datasheet Summary
Powered by GS/AI

The Xtra-Guard¬Æ Performance Cable, part number 87003CY, is designed for high-flex and high-torsion applications, making it suitable for use in motion control and robotics. It features a 24 AWG bare copper conductor with a nominal insulation wall of 0.016 inches made from TPES, and a polyurethane jacket with a thickness of 0.050 inches. The cable assembly includes three components twisted together with a minimum of four twists per foot, and is shielded with a tinned copper spiral shield providing 90% coverage. This cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -30 to 80¬8C for static applications, and -10 to 80¬8C for dynamic use. The product complies with various standards, including UL AWM/STYLE 20234 and CSA International, ensuring its reliability in industrial settings. Additionally, it meets RoHS compliance and does not contain substances of very high concern as per REACH regulations. The cable's design also supports a bend radius of 10 times the cable diameter for static applications and 15 times for dynamic applications, making it versatile for different installation scenarios.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard Flex - 87003CY - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard Flex
87003CY
Xtra-Guard® Performance Cable, Xtra-Guard Flex 87003CY
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.

Xtra-Guard® Flex - Wide variety of flexing applications

  • Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics
  • Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series)
  • Available in a variety of configurations allowing exactly the right cable to be selected for the application
  • Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6
  • Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications
  • Meets NFPA Standard 79 for industrial machinery*

*Product must be used in accordance with the respective AWM style. Click here for more details.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 87003CY
Product Name Xtra-Guard® Performance Cable, Xtra-Guard Flex
Product Type Multiconductor Cable
Cable Jacket Polyurethane (TPU)
Cable Insulation TPES
Cable Conductor Copper; 24 (7/32) AWG Bare Copper', '0.024']
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details