Alpha Wire Multi-Conductor & Paired Cables 8672008CY SL002

Description
8672008CY Slate 500 FT
Request a Quote Datasheet
Description
8672008CY Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 8672008CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
8672008CY SL002
Multi-Conductor & Paired Cables 8672008CY SL002
8672008CY Slate 500 FT

8672008CY Slate 500 FT

Buy Now
Shld Flex Cable, 8Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4505 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 8Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire
61AC4505
Shld Flex Cable, 8Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire 61AC4505
SHLD FLEX CABLE, 8COND, 20AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 8COND, 20AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 8672008CY SL002 61AC4505
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 8Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NA500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers