Alpha Wire Multiple Conductor Cables 8672006CY SL005

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 8672006CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8672006CYSL005-10-ND
Multiple Conductor Cables 8672006CYSL005-10-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 8672006CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8672006CYSL005-100-ND
Multiple Conductor Cables 8672006CYSL005-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 8672006CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
8672006CY SL005
Multi-Conductor & Paired Cables 8672006CY SL005
8672006CY Slate 100 FT

8672006CY Slate 100 FT

Buy Now
Shld Flex Cable, 6Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4501 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 6Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
61AC4501
Shld Flex Cable, 6Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire 61AC4501
SHLD FLEX CABLE, 6COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 6COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 8672006CYSL005-10-ND 8672006CY SL005 61AC4501
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 6Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details