12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil, Braid 10.00' (3.05m)
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)
8671806CY Slate 100 FT
SHLD FLEX CABLE, 6COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:6Conducto
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 8671806CYSL005-10-ND | 8671806CY SL005 | 61AC4470 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shld Flex Cable, 6Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |