Alpha Wire Multi-Conductor & Paired Cables 8671806CY SL002

Description
8671806CY Slate 500 FT
Request a Quote Datasheet
Description
8671806CY Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 8671806CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
8671806CY SL002
Multi-Conductor & Paired Cables 8671806CY SL002
8671806CY Slate 500 FT

8671806CY Slate 500 FT

Buy Now
Shld Flex Cable, 6Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4468 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 6Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire
61AC4468
Shld Flex Cable, 6Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire 61AC4468
SHLD FLEX CABLE, 6COND, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 6COND, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 8671806CY SL002 61AC4468
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 6Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details