Alpha Wire Multi-Conductor & Paired Cables 8671806CY SL001

Description
8671806CY Slate 1000 FT
Request a Quote Datasheet
Description
8671806CY Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 8671806CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
8671806CY SL001
Multi-Conductor & Paired Cables 8671806CY SL001
8671806CY Slate 1000 FT

8671806CY Slate 1000 FT

Buy Now
Shld Flex Cable, 6Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4466 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 6Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4466
Shld Flex Cable, 6Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4466
SHLD FLEX CABLE, 6COND, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 6COND, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 8671806CY SL001 61AC4466
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 6Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details