Alpha Wire Multi-Conductor & Paired Cables 8671805CY SL005

Description
8671805CY Slate 100 FT
Request a Quote Datasheet
Description
8671805CY Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 8671805CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
8671805CY SL005
Multi-Conductor & Paired Cables 8671805CY SL005
8671805CY Slate 100 FT

8671805CY Slate 100 FT

Buy Now
Multiple Conductor Cables - 8671805CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8671805CYSL005-10-ND
Multiple Conductor Cables 8671805CYSL005-10-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil, Braid 10.00' (3.05m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 8671805CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8671805CYSL005-100-ND
Multiple Conductor Cables 8671805CYSL005-100-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4464 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire
61AC4464
Shld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire 61AC4464
SHLD FLEX CABLE, 5COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 8671805CY SL005 8671805CYSL005-10-ND 61AC4464
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details