Alpha Wire Multiple Conductor Cables 8671608CY SL005

Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 16 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 16 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 8671608CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8671608CYSL005-100-ND
Multiple Conductor Cables 8671608CYSL005-100-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 16 AWG Foil, Braid 100.0' (30.5m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 16 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 8671608CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8671608CYSL005-10-ND
Multiple Conductor Cables 8671608CYSL005-10-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 16 AWG Foil, Braid 10.00' (3.05m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 16 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 8671608CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
8671608CY SL005
Multi-Conductor & Paired Cables 8671608CY SL005
8671608CY Slate 100 FT

8671608CY Slate 100 FT

Buy Now
Shld Flex Cable, 8Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4442 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 8Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
61AC4442
Shld Flex Cable, 8Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire 61AC4442
SHLD FLEX CABLE, 8COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 8COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 8671608CYSL005-100-ND 8671608CY SL005 61AC4442
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 8Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2.08 ft (6.34 dm)
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details