Alpha Wire Multi-Conductor & Paired Cables 8671608CY SL002

Description
8671608CY Slate 500 FT
Request a Quote Datasheet
Description
8671608CY Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 8671608CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
8671608CY SL002
Multi-Conductor & Paired Cables 8671608CY SL002
8671608CY Slate 500 FT

8671608CY Slate 500 FT

Buy Now
Shld Flex Cable, 8Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4441 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 8Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire
61AC4441
Shld Flex Cable, 8Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire 61AC4441
SHLD FLEX CABLE, 8COND, 16AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 8COND, 16AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 8671608CY SL002 61AC4441
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 8Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-20M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-24292-MM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBU-M12W5-K-10-LE4 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details