Alpha Wire Multi-Conductor & Paired Cables 8671606CY SL002

Description
8671606CY Slate 500 FT
Request a Quote Datasheet
Description
8671606CY Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 8671606CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
8671606CY SL002
Multi-Conductor & Paired Cables 8671606CY SL002
8671606CY Slate 500 FT

8671606CY Slate 500 FT

Buy Now
Shld Flex Cable, 6Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4436 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 6Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire
61AC4436
Shld Flex Cable, 6Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire 61AC4436
SHLD FLEX CABLE, 6COND, 16AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 6COND, 16AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 8671606CY SL002 61AC4436
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 6Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Coaxial Cables (RF) - 484-0024A0024-9X-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
View Details
2 suppliers
Stability Cables - SP-1-FF-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Connecting cable - NEBU-M12G5-E-10-Q8N-M12G5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers