Alpha Wire Multi-Conductor & Paired Cables 8671604CY SL005

Description
8671604CY Slate 100 FT
Request a Quote Datasheet
Description
8671604CY Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 8671604CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
8671604CY SL005
Multi-Conductor & Paired Cables 8671604CY SL005
8671604CY Slate 100 FT

8671604CY Slate 100 FT

Buy Now
Multiple Conductor Cables - 8671604CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8671604CYSL005-10-ND
Multiple Conductor Cables 8671604CYSL005-10-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 16 AWG Foil, Braid 10.00' (3.05m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 16 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 8671604CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8671604CYSL005-100-ND
Multiple Conductor Cables 8671604CYSL005-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 16 AWG Foil, Braid 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 16 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4429 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
61AC4429
Shld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire 61AC4429
SHLD FLEX CABLE, 4COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 8671604CY SL005 8671604CYSL005-10-ND 61AC4429
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6812A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
6+6 Pos. Male DIL 28 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-MC21205M1-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details