8671602CY Slate 100 FT
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 16 AWG Foil, Braid 100.0' (30.5m)
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 16 AWG Foil, Braid 10.00' (3.05m)
SHLD FLEX CABLE, 2COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 8671602CY SL005 | 8671602CYSL005-100-ND | 61AC4419 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Shld Flex Cable, 2Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |