Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard Flex 8671601CY

Description
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.
Description
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.
Datasheet
Datasheet Summary
Powered by GS/AI

The Xtra-Guard¬Æ Performance Cable, part number 8671601CY, features a 16 AWG tinned copper conductor with a nominal PVC insulation wall of 0.010 inches. It is designed for high-flex applications, with a minimum of 5.3 twists per foot in its cabling structure. The cable includes a shield made of Flex Alum/Mylar tape with 25% overlap and a drain wire of 26 AWG tinned copper. The jacket is made of PVC with a thickness of 0.043 inches and is colored slate. This cable is rated for a maximum voltage of 300 VRMS and operates effectively within a temperature range of -10 to 105¬8C for static applications, and +5 to 105¬8C for dynamic use. It has a bend radius of 10 times the cable diameter for static and 15 times for dynamic applications. The product is compliant with various standards, including UL, CSA, and RoHS, making it suitable for industrial machinery and other applications requiring oil resistance and sunlight exposure. The cable is available in continuous lengths of 1000, 500, and 100 feet.

Datasheet Summary
Powered by GS/AI

The Xtra-Guard¬Æ Performance Cable, part number 8671601CY, features a 16 AWG tinned copper conductor with a nominal PVC insulation wall of 0.010 inches. It is designed for high-flex applications, with a minimum of 5.3 twists per foot in its cabling structure. The cable includes a shield made of Flex Alum/Mylar tape with 25% overlap and a drain wire of 26 AWG tinned copper. The jacket is made of PVC with a thickness of 0.043 inches and is colored slate. This cable is rated for a maximum voltage of 300 VRMS and operates effectively within a temperature range of -10 to 105¬8C for static applications, and +5 to 105¬8C for dynamic use. It has a bend radius of 10 times the cable diameter for static and 15 times for dynamic applications. The product is compliant with various standards, including UL, CSA, and RoHS, making it suitable for industrial machinery and other applications requiring oil resistance and sunlight exposure. The cable is available in continuous lengths of 1000, 500, and 100 feet.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard Flex - 8671601CY - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard Flex
8671601CY
Xtra-Guard® Performance Cable, Xtra-Guard Flex 8671601CY
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.

Xtra-Guard® Flex - Wide variety of flexing applications

  • Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics
  • Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series)
  • Available in a variety of configurations allowing exactly the right cable to be selected for the application
  • Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6
  • Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications
  • Meets NFPA Standard 79 for industrial machinery*

*Product must be used in accordance with the respective AWM style. Click here for more details.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 8671601CY
Product Name Xtra-Guard® Performance Cable, Xtra-Guard Flex
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 16 (65/34) AWG Tinned Copper', '0.056']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details