Alpha Wire Multi-Conductor & Paired Cables 86710CY SL002

Description
86710CY SLATE 500 FT
Request a Quote Datasheet
Description
86710CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86710CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86710CY SL002
Multi-Conductor & Paired Cables 86710CY SL002
86710CY SLATE 500 FT

86710CY SLATE 500 FT

Buy Now
Multiple Conductor Cables - 86710CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86710CYSL002-ND
Multiple Conductor Cables 86710CYSL002-ND
20 (10 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)

20 (10 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Xtra-Guard Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 95B5354 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
95B5354
Xtra-Guard Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 95B5354
XTRA-GUARD SHIELDED MULTIPAIR CABLE 10PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 10PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86710CY SL002 86710CYSL002-ND 95B5354
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details