Alpha Wire Multi-Conductor & Paired Cables 86706CY SL005

Description
86706CY SLATE 100 FT
Request a Quote Datasheet
Description
86706CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86706CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86706CY SL005
Multi-Conductor & Paired Cables 86706CY SL005
86706CY SLATE 100 FT

86706CY SLATE 100 FT

Buy Now
Multiple Conductor Cables - 86706CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86706CYSL005-ND
Multiple Conductor Cables 86706CYSL005-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Cable, Multipair; 6; 22 AWG; 19/34; Foil and 85% Tinned Copper Braid; 0.37 in. - 70138741 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 6; 22 AWG; 19/34; Foil and 85% Tinned Copper Braid; 0.37 in.
70138741
Cable, Multipair; 6; 22 AWG; 19/34; Foil and 85% Tinned Copper Braid; 0.37 in. 70138741
Xtra-Guardâ® High-Flex Oil Resistant Multipair Shielded Flexible Data Cable, 22 AWG, 300 V Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 85% tinned copper braid, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray. Choose XTRA GUARD® High-Flex Mini Diameter Data Cable for: Extreme Flexibility in Small Spaces High Speed Digital Data Transmission Continual Flexing in Cable Tracks Outstanding EMI Protection Superior Oil Resistance UL Listed, UL Recognized, CSA Certified and CE Marked XTRA GUARD® High-Flex Mini Diameter Data Cable Applications: Industrial Electronic Processing Equipment DataComm Connections Automation Networking Connecting Sensors and Actuators to Controllers PLD, Microprocessor and Computer Interconnects

Xtra-Guard® High-Flex Oil Resistant Multipair Shielded Flexible Data Cable, 22 AWG, 300 V
Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 85% tinned copper braid, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray.
Choose XTRA

  • GUARD® High-Flex Mini Diameter Data Cable for:
  • Extreme Flexibility in Small Spaces
  • High Speed Digital Data Transmission
  • Continual Flexing in Cable Tracks
  • Outstanding EMI Protection
  • Superior Oil Resistance
  • UL Listed, UL Recognized, CSA Certified and CE Marked
    XTRA
  • GUARD® High-Flex Mini Diameter Data Cable Applications:
  • Industrial Electronic Processing Equipment
  • DataComm Connections
  • Automation Networking
  • Connecting Sensors and Actuators to Controllers
  • PLD, Microprocessor and Computer Interconnects
Supplier's Site
Xtra-Guard Shielded Multipair Cable 6Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 95B5349 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 6Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
95B5349
Xtra-Guard Shielded Multipair Cable 6Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 95B5349
XTRA-GUARD SHIELDED MULTIPAIR CABLE 6PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 6PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Network Cables Cable Assemblies
Product Number 86706CY SL005 86706CYSL005-ND 70138741 95B5349
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Cable, Multipair; 6; 22 AWG; 19/34; Foil and 85% Tinned Copper Braid; 0.37 in. Xtra-Guard Shielded Multipair Cable 6Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-4100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/411-100 - WAGO
Specs
Application Instrumentation and Control
View Details