The Xtra-Guard Shielded Multipair Cable (part number 86704CY) features four pairs of 22 AWG tinned copper conductors, designed for a voltage rating of 300 VRMS. The cable is constructed with a PVC insulation and jacket, providing a nominal wall thickness of 0.010 inches for insulation and 0.040 inches for the jacket. It includes a shield made of flex aluminum/Mylar tape with 85% coverage using tinned copper braid, enhancing its resistance to electromagnetic interference. This cable operates effectively within a temperature range of -10 to 105°C for static applications and +5 to 105°C for dynamic use. It has a minimum bend radius of 10 times the cable diameter for static conditions and 15 times for dynamic conditions. The cable is also sunlight resistant, making it suitable for outdoor applications. The product complies with various standards, including RoHS and CE directives, ensuring it meets environmental regulations. With a mutual capacitance of 29 pF/ft and a characteristic impedance of 67 Ω, this cable is suitable for data transmission applications. The cable is packaged in a continuous length of 100 feet, making it convenient for various engineering projects.
86704CY SLATE 100 FT
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
XTRA-GUARD SHIELDED MULTIPAIR CABLE 4PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes
Xtra-Guard® High-Flex Oil Resistant Multipair Shielded Flexible Data Cable, 22 AWG, 300 V
Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 85% tinned copper braid, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray.
Choose XTRA
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Network Cables |
| Product Number | 86704CY SL005 | 86704CYSL005-ND | 95B5343 | 70138737 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Xtra-Guard Shielded Multipair Cable 4Pr 100Ft 300V Gray; Cable Shielding Alpha Wire | Cable, Multipair; 4; 22 AWG; 19/34; Foil and 85% Tinned Copper Braid; 0.31 in. |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | |||
| Cable Shielding | Foil Braid |