Alpha Wire Multiple Conductor Cables 86704CY SL001

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86704CYSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86704CYSL001-ND
Multiple Conductor Cables 86704CYSL001-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86704CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86704CY SL001
Multi-Conductor & Paired Cables 86704CY SL001
86704CY SLATE 1000 FT

86704CY SLATE 1000 FT

Buy Now
Xtra-Guard Shielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 95B5341 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
95B5341
Xtra-Guard Shielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 95B5341
XTRA-GUARD SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 86704CYSL001-ND 86704CY SL001 95B5341
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard Shielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Twisted Pair & Multicore Data Cable - 534029 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details