Xtra-Guard Shielded Multipair Cable (Part No. 86702CY) features two pairs of 22 AWG tinned copper conductors, designed for a voltage rating of 300 VRMS. The cable is constructed with a PVC insulation and jacket, providing a nominal wall thickness of 0.010 inches for insulation and 0.040 inches for the jacket. It includes a shield made of flex aluminum/mylar tape with 85% coverage from tinned copper braid, enhancing its resistance to electromagnetic interference. The cable is rated for a temperature range of -10 to 105°C and is suitable for both static and dynamic applications. It complies with RoHS and REACH regulations, ensuring it is free from hazardous substances. The cable is packaged in a continuous length of 500 feet, making it suitable for various engineering projects requiring reliable data transmission.
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)
86702CY SLATE 500 FT
XTRA-GUARD SHIELDED MULTIPAIR CABLE 2PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes
Xtra-Guard® High-Flex Oil Resistant Multipair Shielded Flexible Data Cable, 22 AWG, 300 V
Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 85% tinned copper braid, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray.
Choose XTRA
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Network Cables |
| Product Number | 86702CYSL002-ND | 86702CY SL002 | 95B5336 | 70138734 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Xtra-Guard Shielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire | Cable, Multipair; 2; 22 AWG; 19/34; Foil and 85% Tinned Copper Braid; 0.28 in. |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | |||
| Cable Shielding | Foil Braid |