Alpha Wire Multi-Conductor & Paired Cables 86614CY SL001

Description
86614CY SLATE 1000 FT
Request a Quote Datasheet
Description
86614CY SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86614CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86614CY SL001
Multi-Conductor & Paired Cables 86614CY SL001
86614CY SLATE 1000 FT

86614CY SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 86614CYSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86614CYSL001-ND
Multiple Conductor Cables 86614CYSL001-ND
28 (14 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

28 (14 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Xtra-Guard Shielded Multipair Cable 14Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 95B5329 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 14Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
95B5329
Xtra-Guard Shielded Multipair Cable 14Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 95B5329
XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86614CY SL001 86614CYSL001-ND 95B5329
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard Shielded Multipair Cable 14Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details