Alpha Wire Multi-Conductor & Paired Cables 86610CY SL002

Description
86610CY SLATE 500 FT
Request a Quote Datasheet
Description
86610CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86610CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86610CY SL002
Multi-Conductor & Paired Cables 86610CY SL002
86610CY SLATE 500 FT

86610CY SLATE 500 FT

Buy Now
Xtra-Guard Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 95B5327 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
95B5327
Xtra-Guard Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 95B5327
XTRA-GUARD SHIELDED MULTIPAIR CABLE 10PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 10PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 86610CY SL002 95B5327
Product Name Multi-Conductor & Paired Cables Xtra-Guard Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W23-503 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RF Cables And RF Cable Assemblies - RG174 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 75 C (-4 to 167 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details