Alpha Wire Multi-Conductor & Paired Cables 86608CY SL002

Description
86608CY SLATE 500 FT
Request a Quote Datasheet
Description
86608CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86608CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86608CY SL002
Multi-Conductor & Paired Cables 86608CY SL002
86608CY SLATE 500 FT

86608CY SLATE 500 FT

Buy Now
Multiple Conductor Cables - 86608CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86608CYSL002-ND
Multiple Conductor Cables 86608CYSL002-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Xtra-Guard Shielded Multipair Cable 8Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 95B5324 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 8Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
95B5324
Xtra-Guard Shielded Multipair Cable 8Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 95B5324
XTRA-GUARD SHIELDED MULTIPAIR CABLE 8PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 8PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86608CY SL002 86608CYSL002-ND 95B5324
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard Shielded Multipair Cable 8Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NAM0-62-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details