Alpha Wire Multi-Conductor & Paired Cables 86601CY SL005

Description
86601CY SLATE 100 FT
Request a Quote Datasheet
Description
86601CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86601CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86601CY SL005
Multi-Conductor & Paired Cables 86601CY SL005
86601CY SLATE 100 FT

86601CY SLATE 100 FT

Buy Now
Twisted Pair & Multicore Data Cable - 408996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
408996
Twisted Pair & Multicore Data Cable 408996
Alpha Wire 86601CY SL005 Data Cable

Alpha Wire 86601CY SL005 Data Cable

Supplier's Site
Multiple Conductor Cables - 86601CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86601CYSL005-ND
Multiple Conductor Cables 86601CYSL005-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Xtra-Guard Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 95B5307 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
95B5307
Xtra-Guard Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 95B5307
XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86601CY SL005 408996 86601CYSL005-ND 95B5307
Product Name Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Multiple Conductor Cables Xtra-Guard Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
Cable Shielding Sf/utp Foil Braid
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS; CE Marking; Ce RoHS
Rated Temperature -10 C (14 F)
Product Category Cable
Unlock Full Specs
to access all available technical data