Alpha Wire Multi-Conductor & Paired Cables 86514CY SL005

Description
86514CY SLATE 100 FT
Request a Quote Datasheet
Description
86514CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86514CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86514CY SL005
Multi-Conductor & Paired Cables 86514CY SL005
86514CY SLATE 100 FT

86514CY SLATE 100 FT

Buy Now
Xtra-Guard Shielded Multipair Cable 14Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 95B5304 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 14Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
95B5304
Xtra-Guard Shielded Multipair Cable 14Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 95B5304
XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 86514CY SL005 95B5304
Product Name Multi-Conductor & Paired Cables Xtra-Guard Shielded Multipair Cable 14Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-292-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Motor cable - NEBM-M40G8-E-5-Q10N-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details