Alpha Wire Multi-Conductor & Paired Cables 86514CY SL001

Description
86514CY SLATE 1000 FT
Request a Quote Datasheet
Description
86514CY SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86514CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86514CY SL001
Multi-Conductor & Paired Cables 86514CY SL001
86514CY SLATE 1000 FT

86514CY SLATE 1000 FT

Buy Now
Xtra-Guard Shielded Multipair Cable 14Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 95B5302 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 14Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
95B5302
Xtra-Guard Shielded Multipair Cable 14Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 95B5302
XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 86514CY SL001 95B5302
Product Name Multi-Conductor & Paired Cables Xtra-Guard Shielded Multipair Cable 14Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details