Alpha Wire Multi-Conductor & Paired Cables 86510CY SL005

Description
86510CY SLATE 100 FT
Request a Quote Datasheet
Description
86510CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86510CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86510CY SL005
Multi-Conductor & Paired Cables 86510CY SL005
86510CY SLATE 100 FT

86510CY SLATE 100 FT

Buy Now
Multiple Conductor Cables - 86510CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86510CYSL005-100-ND
Multiple Conductor Cables 86510CYSL005-100-ND
20 (10 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

20 (10 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Xtra-Guard Shielded Multipair Cable 10Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 95B5301 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 10Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
95B5301
Xtra-Guard Shielded Multipair Cable 10Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 95B5301
XTRA-GUARD SHIELDED MULTIPAIR CABLE 10PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 10PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86510CY SL005 86510CYSL005-100-ND 95B5301
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard Shielded Multipair Cable 10Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details