Alpha Wire Multi-Conductor & Paired Cables 86508CY SL005

Description
86508CY SLATE 100 FT
Request a Quote Datasheet
Description
86508CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86508CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86508CY SL005
Multi-Conductor & Paired Cables 86508CY SL005
86508CY SLATE 100 FT

86508CY SLATE 100 FT

Buy Now
Multiple Conductor Cables - 86508CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86508CYSL005-ND
Multiple Conductor Cables 86508CYSL005-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Xtra-Guard Shielded Multipair Cable 8Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 95B5298 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 8Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
95B5298
Xtra-Guard Shielded Multipair Cable 8Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 95B5298
XTRA-GUARD SHIELDED MULTIPAIR CABLE 8PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 8PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86508CY SL005 86508CYSL005-ND 95B5298
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard Shielded Multipair Cable 8Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details