Alpha Wire Multi-Conductor & Paired Cables 86508CY SL002

Description
86508CY SLATE 500 FT
Request a Quote Datasheet
Description
86508CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86508CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86508CY SL002
Multi-Conductor & Paired Cables 86508CY SL002
86508CY SLATE 500 FT

86508CY SLATE 500 FT

Buy Now
Multiple Conductor Cables - 86508CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86508CYSL002-ND
Multiple Conductor Cables 86508CYSL002-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Xtra-Guard Shielded Multipair Cable 8Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 95B5297 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 8Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
95B5297
Xtra-Guard Shielded Multipair Cable 8Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 95B5297
XTRA-GUARD SHIELDED MULTIPAIR CABLE 8PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 8PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86508CY SL002 86508CYSL002-ND 95B5297
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard Shielded Multipair Cable 8Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data