86503CY SLATE 100 FT
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)
Alpha Wire 86503CY SL005 Data Cable
XTRA-GUARD SHIELDED MULTIPAIR CABLE 3PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 86503CY SL005 | 86503CYSL005-ND | 408946 | 85K9955 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Twisted Pair & Multicore Data Cable | Xtra-Guard Shielded Multipair Cable 3Pr 100Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | |||
| Cable Shielding | Foil Braid | Sf/utp |