Alpha Wire Multiple Conductor Cables 86502CY SL001

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86502CYSL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86502CYSL001-1000-ND
Multiple Conductor Cables 86502CYSL001-1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86502CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86502CY SL001
Multi-Conductor & Paired Cables 86502CY SL001
86502CY SLATE 1000 FT

86502CY SLATE 1000 FT

Buy Now
Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 95B5281 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
95B5281
Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 95B5281
XTRA-GUARD SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 86502CYSL001-1000-ND 86502CY SL001 95B5281
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RF Cables And RF Cable Assemblies - NA150 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers