Alpha Wire Multi-Conductor & Paired Cables 86501CY SL002

Description
86501CY SLATE 500 FT
Request a Quote Datasheet
Description
86501CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86501CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86501CY SL002
Multi-Conductor & Paired Cables 86501CY SL002
86501CY SLATE 500 FT

86501CY SLATE 500 FT

Buy Now
Multiple Conductor Cables - 86501CYSL002-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86501CYSL002-500-ND
Multiple Conductor Cables 86501CYSL002-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Xtra-Guard Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 95B5279 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
95B5279
Xtra-Guard Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 95B5279
XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86501CY SL002 86501CYSL002-500-ND 95B5279
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details