Alpha Wire Multiple Conductor Cables 86501CY SL001

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86501CYSL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86501CYSL001-1000-ND
Multiple Conductor Cables 86501CYSL001-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86501CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86501CY SL001
Multi-Conductor & Paired Cables 86501CY SL001
86501CY SLATE 1000 FT

86501CY SLATE 1000 FT

Buy Now
Xtra-Guard Shielded Multipair Cable 1Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 95B5278 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 1Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
95B5278
Xtra-Guard Shielded Multipair Cable 1Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 95B5278
XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 86501CYSL001-1000-ND 86501CY SL001 95B5278
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard Shielded Multipair Cable 1Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details