Alpha Wire Xtra-Guard Shielded Multipair Cable 14Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 86414CY SL005

Description
XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes
Datasheet
Description
XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard Shielded Multipair Cable 14Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 95B5277 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 14Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
95B5277
Xtra-Guard Shielded Multipair Cable 14Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 95B5277
XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B5277
Product Name Xtra-Guard Shielded Multipair Cable 14Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details