Alpha Wire Xtra-Guard Shielded Multipair Cable 14Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 86414CY SL002

Description
XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes
Datasheet
Description
XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard Shielded Multipair Cable 14Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 95B5276 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 14Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
95B5276
Xtra-Guard Shielded Multipair Cable 14Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 95B5276
XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 14PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:14 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B5276
Product Name Xtra-Guard Shielded Multipair Cable 14Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details