Alpha Wire Multi-Conductor & Paired Cables 86410CY SL005

Description
86410CY SLATE 100 FT
Request a Quote Datasheet
Description
86410CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86410CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86410CY SL005
Multi-Conductor & Paired Cables 86410CY SL005
86410CY SLATE 100 FT

86410CY SLATE 100 FT

Buy Now
Xtra-Guard Shielded Multipair Cable 10Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 95B5274 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 10Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
95B5274
Xtra-Guard Shielded Multipair Cable 10Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 95B5274
XTRA-GUARD SHIELDED MULTIPAIR CABLE 10PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 10PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 86410CY SL005 95B5274
Product Name Multi-Conductor & Paired Cables Xtra-Guard Shielded Multipair Cable 10Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to Lead Only, 20 AWG wire - 1011-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details