Xtra-Guard Shielded Multipair Cable 6Pr 100Ft 300V Gray is designed for reliable data transmission in various applications. It features six pairs of 28 AWG tinned copper conductors, each with a nominal insulation thickness of 0.010 inches made from semi-rigid PVC. The cable is shielded with a combination of aluminum/mylar tape and tinned copper braid, providing 85% coverage to minimize electromagnetic interference. The cable jacket is made of PVC with a thickness of 0.040 inches and is colored slate. It is rated for a voltage of 300 VRMS and operates effectively within a temperature range of -10 to 105°C for static applications and +5 to 105°C for dynamic use. The cable has a minimum bend radius of 10 times its diameter when static and 15 times when dynamic, ensuring flexibility during installation. This product is compliant with RoHS and CE regulations, making it suitable for environmentally conscious projects. Its construction and shielding characteristics make it a viable option for engineers seeking a durable and efficient multipair cable solution.
86406CY SLATE 100 FT
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
XTRA-GUARD SHIELDED MULTIPAIR CABLE 6PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 86406CY SL005 | 86406CYSL005-ND | 95B5268 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Xtra-Guard Shielded Multipair Cable 6Pr 100Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |