10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
86405CY SLATE 100 FT
XTRA-GUARD SHIELDED MULTIPAIR CABLE 5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 86405CYSL005-ND | 86405CY SL005 | 95B5265 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Xtra-Guard Shielded Multipair Cable 5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |