6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
86403CY SLATE 100 FT
Alpha Wire 86403CY SL005 Data Cable
XTRA-GUARD SHIELDED MULTIPAIR CABLE 3PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 86403CYSL005-ND | 86403CY SL005 | 408877 | 95B5259 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Twisted Pair & Multicore Data Cable | Xtra-Guard Shielded Multipair Cable 3Pr 100Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | |||
| Cable Shielding | Foil Braid | Sf/utp |