Alpha Wire Multi-Conductor & Paired Cables 86403CY SL001

Description
86403CY SLATE 1000 FT
Request a Quote Datasheet
Description
86403CY SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86403CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86403CY SL001
Multi-Conductor & Paired Cables 86403CY SL001
86403CY SLATE 1000 FT

86403CY SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 86403CYSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86403CYSL001-ND
Multiple Conductor Cables 86403CYSL001-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Xtra-Guard Shielded Multipair Cable 3Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 95B5257 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 3Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
95B5257
Xtra-Guard Shielded Multipair Cable 3Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 95B5257
XTRA-GUARD SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86403CY SL001 86403CYSL001-ND 95B5257
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard Shielded Multipair Cable 3Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details