Alpha Wire Multi-Conductor & Paired Cables 86318CY SL005

Description
86318CY SLATE 100 FT
Request a Quote Datasheet
Description
86318CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86318CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86318CY SL005
Multi-Conductor & Paired Cables 86318CY SL005
86318CY SLATE 100 FT

86318CY SLATE 100 FT

Buy Now
Multiple Conductor Cables - 86318CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86318CYSL005-ND
Multiple Conductor Cables 86318CYSL005-ND
18 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

18 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Cable, Flexible; 18; 22 AWG; 19/34; Super Finely Stranded Tinned Copper; 300 V - 70138681 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flexible; 18; 22 AWG; 19/34; Super Finely Stranded Tinned Copper; 300 V
70138681
Cable, Flexible; 18; 22 AWG; 19/34; Super Finely Stranded Tinned Copper; 300 V 70138681
22 AWG, 19⁄34 Stranding, 300 V, Oil Resistant Multiconductor Shielded Xtra-Guard® Flexible Cables Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 90% tinned copper serve, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray. Choose XTRA GUARD® High-Flex Mini Diameter Data Cable for: Extreme Flexibility in Small Spaces Continual Flexing in Cable Tracks Outstanding EMI Protection Superior Oil Resistance UL Listed, UL Recognized, CSA Certified and CE Marked XTRA GUARD® High-Flex Mini Diameter Data Cable Applications: Industrial Electronic Processing Equipment DataComm Connections Connecting Sensors and Actuators to Controllers Sensor and I/O Interconnects

22 AWG, 19⁄34 Stranding, 300 V, Oil Resistant Multiconductor Shielded Xtra-Guard® Flexible Cables
Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 90% tinned copper serve, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray.
Choose XTRA

  • GUARD® High-Flex Mini Diameter Data Cable for:
  • Extreme Flexibility in Small Spaces
  • Continual Flexing in Cable Tracks
  • Outstanding EMI Protection
  • Superior Oil Resistance
  • UL Listed, UL Recognized, CSA Certified and CE Marked
    XTRA
  • GUARD® High-Flex Mini Diameter Data Cable Applications:
  • Industrial Electronic Processing Equipment
  • DataComm Connections
  • Connecting Sensors and Actuators to Controllers
  • Sensor and I/O Interconnects
Supplier's Site
Shielded Multiconductor Cable, 18 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 95B5247 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 18 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
95B5247
Shielded Multiconductor Cable, 18 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 95B5247
SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 86318CY SL005 86318CYSL005-ND 70138681 95B5247
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Cable, Flexible; 18; 22 AWG; 19/34; Super Finely Stranded Tinned Copper; 300 V Shielded Multiconductor Cable, 18 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 361862 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details