Alpha Wire Multiple Conductor Cables 86318CY SL002

Description
18 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86318CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86318CYSL002-ND
Multiple Conductor Cables 86318CYSL002-ND
18 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)

18 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86318CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86318CY SL002
Multi-Conductor & Paired Cables 86318CY SL002
86318CY SLATE 500 FT

86318CY SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 18 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 95B5246 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 18 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire
95B5246
Shielded Multiconductor Cable, 18 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire 95B5246
SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 86318CYSL002-ND 86318CY SL002 95B5246
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 18 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Twisted Pair & Multicore Data Cable - 350053 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details