Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard Flex 86307

Description
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.
Datasheet
Description
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard Flex - 86307 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard Flex
86307
Xtra-Guard® Performance Cable, Xtra-Guard Flex 86307
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.

Xtra-Guard® Flex - Wide variety of flexing applications

  • Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics
  • Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series)
  • Available in a variety of configurations allowing exactly the right cable to be selected for the application
  • Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6
  • Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications
  • Meets NFPA Standard 79 for industrial machinery*

*Product must be used in accordance with the respective AWM style. Click here for more details.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 86307
Product Name Xtra-Guard® Performance Cable, Xtra-Guard Flex
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 22 (19/34) AWG Tinned Copper', '0.032']
Unlock Full Specs
to access all available technical data