Alpha Wire Multiple Conductor Cables 86307 SL002

Description
7 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86307SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86307SL002-ND
Multiple Conductor Cables 86307SL002-ND
7 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86307 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86307 SL002
Multi-Conductor & Paired Cables 86307 SL002
86307 SLATE 500 FT

86307 SLATE 500 FT

Buy Now
Xtra-Guard Flex / 500 Ft Alpha Wire - 90R7169 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Flex / 500 Ft Alpha Wire
90R7169
Xtra-Guard Flex / 500 Ft Alpha Wire 90R7169
XTRA-GUARD FLEX / 500 FT

XTRA-GUARD FLEX / 500 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 86307SL002-ND 86307 SL002 90R7169
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard Flex / 500 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details