Alpha Wire Multiple Conductor Cables 86305 SL005

Description
5 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86305SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86305SL005-ND
Multiple Conductor Cables 86305SL005-ND
5 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86305 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86305 SL005
Multi-Conductor & Paired Cables 86305 SL005
86305 SLATE 100 FT

86305 SLATE 100 FT

Buy Now
Xtra-Guard Flex / 100 Ft Alpha Wire - 90R7165 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Flex / 100 Ft Alpha Wire
90R7165
Xtra-Guard Flex / 100 Ft Alpha Wire 90R7165
XTRA-GUARD FLEX / 100 FT

XTRA-GUARD FLEX / 100 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 86305SL005-ND 86305 SL005 90R7165
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard Flex / 100 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details