Alpha Wire Multiple Conductor Cables 86303 SL199

Description
CABLE 3COND 22AWG SLATE 100'
Request a Quote Datasheet
Description
CABLE 3COND 22AWG SLATE 100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86303SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86303SL199-ND
Multiple Conductor Cables 86303SL199-ND
CABLE 3COND 22AWG SLATE 100'

CABLE 3COND 22AWG SLATE 100'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86303 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86303 SL199
Multi-Conductor & Paired Cables 86303 SL199
86303 SLATE BULK FT

86303 SLATE BULK FT

Buy Now
Xtra-Guard Flex / Bulk Ft Alpha Wire - 90R7156 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Flex / Bulk Ft Alpha Wire
90R7156
Xtra-Guard Flex / Bulk Ft Alpha Wire 90R7156
XTRA-GUARD FLEX / BULK FT

XTRA-GUARD FLEX / BULK FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 86303SL199-ND 86303 SL199 90R7156
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard Flex / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details