Alpha Wire Multi-Conductor & Paired Cables 86207CY SL005

Description
100' 24 AWG/7 COND
Request a Quote Datasheet
Description
100' 24 AWG/7 COND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86207CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86207CY SL005
Multi-Conductor & Paired Cables 86207CY SL005
100' 24 AWG/7 COND

100' 24 AWG/7 COND

Buy Now
Multiple Conductor Cables - 86207CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86207CYSL005-ND
Multiple Conductor Cables 86207CYSL005-ND
7 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Cable, Flexible; 7; 24 AWG; 10/34; Super Finely Stranded Tinned Copper; 300 V - 70138663 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flexible; 7; 24 AWG; 10/34; Super Finely Stranded Tinned Copper; 300 V
70138663
Cable, Flexible; 7; 24 AWG; 10/34; Super Finely Stranded Tinned Copper; 300 V 70138663
24 AWG, 10⁄34 Stranding, 300 V, Oil Resistant Multiconductor Shielded Xtra-Guard® Flexible Cables Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 90% tinned copper serve, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray. Choose XTRA GUARD® High-Flex Mini Diameter Data Cable for: Extreme Flexibility in Small Spaces Continual Flexing in Cable Tracks Outstanding EMI Protection Superior Oil Resistance UL Listed, UL Recognized, CSA Certified and CE Marked XTRA GUARD® High-Flex Mini Diameter Data Cable Applications: Industrial Electronic Processing Equipment DataComm Connections Connecting Sensors and Actuators to Controllers Sensor and I/O Interconnects

24 AWG, 10⁄34 Stranding, 300 V, Oil Resistant Multiconductor Shielded Xtra-Guard® Flexible Cables
Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 90% tinned copper serve, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray.
Choose XTRA

  • GUARD® High-Flex Mini Diameter Data Cable for:
  • Extreme Flexibility in Small Spaces
  • Continual Flexing in Cable Tracks
  • Outstanding EMI Protection
  • Superior Oil Resistance
  • UL Listed, UL Recognized, CSA Certified and CE Marked
    XTRA
  • GUARD® High-Flex Mini Diameter Data Cable Applications:
  • Industrial Electronic Processing Equipment
  • DataComm Connections
  • Connecting Sensors and Actuators to Controllers
  • Sensor and I/O Interconnects
Supplier's Site
Shielded Multiconductor Cable, 7 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86K7953 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86K7953
Shielded Multiconductor Cable, 7 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86K7953
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 86207CY SL005 86207CYSL005-ND 70138663 86K7953
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Cable, Flexible; 7; 24 AWG; 10/34; Super Finely Stranded Tinned Copper; 300 V Shielded Multiconductor Cable, 7 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Foil
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details