Alpha Wire Multi-Conductor & Paired Cables 86207CY SL002

Description
86207CY SLATE 500 FT
Request a Quote Datasheet
Description
86207CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86207CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86207CY SL002
Multi-Conductor & Paired Cables 86207CY SL002
86207CY SLATE 500 FT

86207CY SLATE 500 FT

Buy Now
Multiple Conductor Cables - 86207CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86207CYSL002-ND
Multiple Conductor Cables 86207CYSL002-ND
7 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 7 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 95B5216 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire
95B5216
Shielded Multiconductor Cable, 7 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire 95B5216
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86207CY SL002 86207CYSL002-ND 95B5216
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 7 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q943-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers