Alpha Wire Multiple Conductor Cables 86207CY SL001

Description
7 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86207CYSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86207CYSL001-ND
Multiple Conductor Cables 86207CYSL001-ND
7 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

7 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86207CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86207CY SL001
Multi-Conductor & Paired Cables 86207CY SL001
86207CY SLATE 1000 FT

86207CY SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 7 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 95B5215 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
95B5215
Shielded Multiconductor Cable, 7 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 95B5215
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 86207CYSL001-ND 86207CY SL001 95B5215
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 7 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power Cord, Fan; 2; 45 deg; UL Listed, CSA Certified; 300 V; 7 A - 70111460 - Allied Electronics, Inc.
Specs
Cable Length 1 ft (3.05 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details